EN
  • EN
  • DE

TC358768XBG

Part No TC358768XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356257-TC358768XBG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC358768XBG CAD Model

Description

The TC358768XBG is a high-performance HDMI to CSI-2 bridge IC from Toshiba Semiconductor and Storage. It is specifically designed to convert HDMI input signals into CSI-2 output signals, enabling seamless integration of HDMI-based devices with CSI-2-compatible systems. This bridge IC is ideal for applications requiring high-resolution video and efficient data transfer.

Applications

  • Mobile Devices: Facilitates the connection of HDMI outputs from mobile processors to CSI-2 camera modules.
  • Automotive Systems: Enables HDMI video input for in-car entertainment and display systems utilizing CSI-2 interfaces.
  • Industrial Imaging: Bridges HDMI output from industrial PCs to CSI-2 cameras for machine vision and inspection systems.
  • Security Systems: Integrates HDMI video feeds from surveillance cameras into CSI-2-based recording and processing units.
  • Medical Devices: Connects HDMI-equipped medical imaging equipment to CSI-2-compatible display and processing systems.

Features

  • HDMI Input Interface: Supports HDMI 1.4a, enabling connectivity with a wide range of HDMI sources.
  • CSI-2 Output Interface: Compliant with the MIPI CSI-2 standard for high-speed image data transmission.
  • High-Resolution Support: Handles video resolutions up to 1080p at 60fps, ensuring high-quality image transfer.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered applications.
  • Integrated HDCP 1.4: Provides content protection with High-bandwidth Digital Content Protection (HDCP).
  • On-Chip Processing: Includes functionalities like color space conversion and video scaling for enhanced image processing.

Benefits

  • Seamless HDMI to CSI-2 Conversion: Simplifies system design by providing a direct bridge between HDMI and CSI-2 interfaces.
  • High-Quality Video Output: Ensures reliable and high-quality video transmission with minimal signal loss.
  • Reduced System Complexity: Integrates essential conversion functions into a single chip, reducing the overall component count.
  • Energy Efficient: Minimizes power consumption, extending battery life in portable devices.
  • Content Protection: Protects sensitive video content with integrated HDCP encryption.
  • Versatile Integration: Suitable for a broad range of applications requiring HDMI to CSI-2 conversion.

Additional Details

The TC358768XBG typically comes in a compact BGA package, which helps to reduce the board space required for implementation. It supports various control interfaces, allowing for easy configuration and customization. The device is designed to operate within a specified temperature range, ensuring reliable performance in different environments.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7570 $57.8970
52+ $2.2626 $117.6552
80+ $2.1910 $175.2800
109+ $2.1206 $231.1454
141+ $2.0501 $289.0641
189+ $1.8376 $347.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,630 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess