EN
  • EN
  • DE

TC40160BP

Part No TC40160BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098166-TC40160BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC40160BP CAD Model

Description

The TC40160BP is a CMOS 16-bit static shift register manufactured by Toshiba Semiconductor and Storage. This device is designed for serial-to-parallel data conversion and storage applications. It offers high-speed operation and low power consumption, making it suitable for a variety of digital systems.

Applications

  • Digital data storage: Used in memory systems for temporary data storage.
  • Serial-to-parallel data conversion: Employed in interface circuits to convert serial data streams into parallel data.
  • Display drivers: Integrated into display systems for driving LED or LCD panels.
  • Digital delay lines: Utilized to introduce precise time delays in digital signals.
  • Control systems: Found in industrial control systems for data manipulation and storage.

Features

  • 16-bit static shift register: Provides 16 stages of data storage.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • High-speed operation: Supports clock frequencies up to a specified maximum value.
  • Serial input and parallel output: Enables easy interfacing with serial and parallel data sources.
  • Asynchronous reset: Allows for immediate clearing of the register.

Benefits

  • Versatile data storage: Suitable for a wide range of digital data storage applications.
  • Low power consumption: Reduces overall system power requirements.
  • High-speed operation: Enables fast data processing.
  • Easy interfacing: Simplified integration with various digital systems.
  • Reliable operation: CMOS technology ensures stable and reliable performance.

Additional Details

The TC40160BP typically operates on a supply voltage of 3V to 18V. It has specified timing characteristics for data setup, hold, and propagation delay. The device is commonly packaged in a DIP (Dual In-line Package) for easy mounting on PCBs.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess