EN
  • EN
  • DE

TC40174BP

Part No TC40174BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356309-TC40174BP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC40174BP CAD Model

Description

The TC40174BP is a Hex D-Type Flip-Flop manufactured by Toshiba Semiconductor and Storage. It is a CMOS logic device that contains six independent D-type flip-flops with a common clear input. Each flip-flop stores one bit of data, and the data is transferred to the output on the positive edge of the clock pulse. The common clear input allows all flip-flops to be reset simultaneously.

Applications:

  • Buffer registers
  • Storage registers
  • Shift registers
  • Control registers
  • Memory address latches

Features:

  • Hex D-Type Flip-Flops: Contains six independent D-type flip-flops.
  • Positive-Edge Triggered: Data is transferred to the output on the positive edge of the clock pulse.
  • Common Clear Input: All flip-flops can be reset simultaneously.
  • CMOS Logic: Low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Flexible operation with varying supply voltages.
  • High Output Drive Capability: Can drive a moderate load.

Benefits:

  • Efficient Data Storage: Provides a convenient way to store six bits of data.
  • Synchronous Data Transfer: Ensures reliable data transfer on the clock edge.
  • Simplified Reset: The common clear input simplifies reset operations.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Operation: CMOS logic ensures stable performance.

Additional Details:

The TC40174BP is typically packaged in a DIP (Dual In-line Package). The data input (D) is sampled on the positive-going edge of the clock (CLK), and this data is then transferred to the output (Q). The clear input (CLR) overrides the clock and sets the Q outputs to a low state. The datasheet provides timing diagrams, truth tables, and electrical characteristics, including propagation delays and power dissipation.

You May Also Be Interested in

Pulse
Need more? Email Us
NVIDIA
Lowest to $6.5292
Texas Instruments
Need more? Email Us
Pulse
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess