EN
  • EN
  • DE

TC4023BP

Part No TC4023BP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356327-TC4023BP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4023BP CAD Model

Description

The TC4023BP is a Triple 3-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. This device contains three independent 3-input NAND gates in a single package. It is designed for implementing various logic functions, featuring low power consumption and high noise immunity due to its CMOS technology. The TC4023BP is commonly used in applications where multiple NAND gates are needed to simplify circuit design.

Applications

  • Logic gates
  • Digital logic circuits
  • Control systems
  • Data processing
  • Signal processing

Features

  • Triple 3-Input NAND Gate: Contains three independent NAND gates.
  • CMOS Technology: Low power consumption and high noise immunity.
  • Standard Logic Levels: Compatible with standard TTL and CMOS logic levels.
  • High Fan-Out: Can drive multiple logic inputs.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits

  • Simplified Logic Design: Reduces component count and simplifies circuit layout.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable operation in noisy environments.
  • Versatile Use: Suitable for a wide range of digital logic applications.
  • Easy Integration: Standard DIP package allows for easy integration into existing circuits.

Additional Details

The TC4023BP operates within a supply voltage range of 3V to 18V. It is available in a 14-pin DIP (Dual In-line Package), making it easy to prototype and implement in through-hole PCB designs. The operating temperature range is typically -40°C to +85°C. Each NAND gate in the package performs a logical NAND operation on its three inputs. The outputs of the NAND gates can be combined with other logic gates to implement complex logic functions. The high fan-out capability allows the TC4023BP to drive multiple logic inputs without significant signal degradation, making it suitable for use in complex digital systems. The wide operating voltage range ensures compatibility with different power supply configurations and allows for flexibility in system design. The TC4023BP is commonly used in a variety of digital systems, including computers, control systems, and communication equipment.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess