The TC4024BP is a high-speed CMOS 7-stage binary counter manufactured by Toshiba Semiconductor and Storage. It is part of the TC4000 series, which is well-regarded for its reliability and performance in a wide range of digital logic applications. This integrated circuit (IC) is designed to perform binary counting operations and is particularly useful in frequency division, time delay generation, and control circuit applications.
Applications:
- Frequency dividers in electronic circuits.
- Time delay circuits for industrial control systems.
- Event counters in data acquisition systems.
- Digital clocks and timing circuits.
- Sequencers for automated processes.
Features:
- 7-Stage Binary Counter: Provides counting up to 27 (128) states.
- High-Speed Operation: Ensures rapid and accurate counting.
- CMOS Technology: Offers low power consumption and high noise immunity.
- Wide Operating Voltage Range: Operates effectively within a broad voltage spectrum.
- Standard DIP Package: Easy to integrate into existing circuit designs.
Benefits:
- Precise Frequency Division: Allows for accurate generation of lower frequencies from a higher frequency source.
- Reliable Time Delays: Creates stable and predictable time delays for various control applications.
- Low Power Consumption: Minimizes energy usage in battery-powered devices and energy-efficient designs.
- Simplified Circuit Design: Reduces the complexity of designing counting and timing circuits.
- Easy Integration: Compatible with standard digital logic circuits for seamless implementation.
The TC4024BP utilizes CMOS technology, which is known for its low static power consumption and high noise immunity. This makes it suitable for applications where power efficiency and reliable operation are critical. The device is housed in a standard DIP (Dual In-line Package), which allows for easy insertion into breadboards and printed circuit boards (PCBs). Its operating voltage range typically spans from 3V to 15V, providing flexibility in different circuit designs. The maximum clock frequency achievable depends on the supply voltage and load conditions but generally allows for operation in the MHz range, making it suitable for medium to high-speed applications. Its ability to divide frequencies and generate time delays accurately makes the TC4024BP a valuable component in numerous digital systems.