The TC4028BP is a BCD to Decimal Decoder manufactured by Toshiba Semiconductor and Storage. This CMOS integrated circuit is designed to convert a Binary Coded Decimal (BCD) input to a corresponding decimal output. It is commonly used in digital display systems, frequency counters, and other applications where BCD data needs to be converted into a human-readable decimal format.
Applications:
- Driving 7-segment displays in digital clocks and counters.
- Decoding BCD data for numeric keypad interfaces.
- Address decoding in memory systems.
- Digital control panels with decimal readouts.
- Instrument displays in scientific equipment.
Features:
- BCD to Decimal Decoding: Converts 4-bit BCD input to 10 decimal outputs.
- High Output Drive Capability: Can directly drive LEDs or other display devices.
- CMOS Technology: Provides low power consumption and high noise immunity.
- Wide Operating Voltage Range: Operates over a broad range of supply voltages.
- Standard DIP Package: Simplifies integration into existing circuit designs.
Benefits:
- Simplified Display Interfacing: Reduces the complexity of driving decimal displays.
- Low Power Consumption: Minimizes energy usage in battery-powered and energy-efficient designs.
- High Noise Immunity: Ensures reliable operation in noisy industrial environments.
- Easy Integration: Compatible with standard digital logic families for seamless implementation.
- Cost-Effective Solution: Provides a simple and efficient way to decode BCD data.
The TC4028BP accepts a 4-bit BCD input and activates the corresponding decimal output. For example, if the BCD input is 0101 (decimal 5), then the output corresponding to decimal 5 will be activated (typically driven low), while all other outputs remain inactive. The device's high output drive capability allows it to directly drive LEDs or other display devices without the need for additional buffering. As a CMOS device, the TC4028BP exhibits low static power consumption and excellent noise immunity. It is generally available in a DIP package. The device can operate with supply voltages ranging from 3V to 15V, making it versatile for various digital circuit designs. Its primary use is to convert BCD data into a format suitable for human-readable displays.