EN
  • EN
  • DE

AD8422ARMZ-R7

Part No AD8422ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP / High Performance, Low Power, Rail-to-Rail Precision Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.8V/μs
-3db Bandwidth 2.2MHz
Current - Input Bias 500pA
Voltage - Input Offset 70μV
Current - Supply 300μA
Current - Output / Channel 20mA
Voltage - Supply, Single/Dual (±) 3.6V ~ 36V, ±1.8V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series AD8422
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808361-AD8422ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8422ARMZ-R7 CAD Model

Description

AD8422ARMZ-R7: Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8422ARMZ-R7 is a high-performance, low power, precision instrumentation amplifier from Analog Devices Inc., renowned for its exceptional accuracy and ease of use. This device is part of the AD8422 series, which is designed to meet the stringent requirements of medical, industrial, and automotive applications where reliable signal amplification is critical.

Enclosed in a compact MSOP-10 package, the AD8422ARMZ-R7 offers a unique combination of features that make it ideal for a wide range of applications. It boasts a low offset voltage, low input bias currents, and low noise, ensuring that the signal integrity is maintained throughout the amplification process. With a gain bandwidth product of 2 MHz, the AD8422ARMZ-R7 can handle a variety of signal frequencies without compromising on performance.

The AD8422ARMZ-R7 operates within a supply voltage range of ±2.3 V to ±18 V, providing designers with the flexibility to use it in systems with varying power requirements. The amplifier also features a high common-mode rejection ratio (CMRR) across its entire input voltage range, which is crucial for applications in noisy environments where differential signals need to be accurately amplified while rejecting common-mode noise.

One of the key advantages of the AD8422ARMZ-R7 is its ease of use. The device requires no external components for set gains of 1 to 10,000, simplifying the design process and reducing the bill of materials. For custom gains, designers can easily configure the amplifier with a single external resistor.

The AD8422ARMZ-R7 also includes over-voltage protection for the input terminals, safeguarding the amplifier against transient events and ensuring long-term reliability. Its low power consumption makes it suitable for battery-powered devices, where power efficiency is a priority.

In summary, the AD8422ARMZ-R7 from Analog Devices Inc. is a versatile, high-precision instrumentation amplifier that provides excellent accuracy, low noise, and robust performance in a variety of challenging environments. Its user-friendly features and reliable operation make it an excellent choice for engineers looking to enhance the performance of their data acquisition systems, medical instrumentation, and industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8407 $54.8849
14+ $7.3444 $102.8216
22+ $7.0963 $156.1186
31+ $6.6000 $204.6000
40+ $6.3519 $254.0760
50+ $6.1038 $305.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess