The TC4049BP is a Hex Inverting Buffer/Converter manufactured by Toshiba Semiconductor and Storage. This integrated circuit functions as both a voltage level converter and an inverting buffer, making it ideal for interfacing between different logic voltage levels, particularly between TTL and CMOS circuits. Its design focuses on providing high noise immunity and relatively low power consumption, attributed to its CMOS technology.
Applications
- TTL to CMOS Conversion
- CMOS to TTL Conversion
- Voltage Level Shifting
- High Sink Current Drivers
- Relay Drivers
- Lamp Drivers
Features
- Hex Inverting Buffers: Incorporates six independent inverting buffers in a single package.
- Voltage Level Conversion: Simplifies interfacing between TTL and CMOS logic families.
- High Sink Current: Offers substantial current sinking capability to drive various loads.
- High Noise Immunity: Provides stable operation in electrically noisy environments.
- Wide Operating Voltage Range: Functions with supply voltages ranging from 3V to 15V.
Benefits
- Versatile Interfacing: Enables the seamless integration of TTL and CMOS logic circuits.
- High Drive Capacity: Can drive numerous loads or devices requiring considerable current.
- Reliable Performance: High noise immunity ensures dependable operation even in demanding environments.
- Simplified Circuit Design: Reduces the requirement for external components for voltage level adaptation.
- Energy Efficient: Low power consumption aids in overall energy conservation.
Additional Details
The TC4049BP boasts a high sink current capability, making it suitable for directly driving LEDs, relays, and other components that require significant current. It includes built-in protection against electrostatic discharge (ESD). The device is commonly packaged in a DIP package. It is designed to operate within a temperature range of -40°C to +85°C, making it appropriate for diverse application scenarios. The CMOS design ensures excellent noise margin and consistent performance across varying voltage and temperature conditions. Each of the six inverters operates independently, offering considerable flexibility in circuit design.