EN
  • EN
  • DE

TC4066BFN(ELF.N.M)

Part No TC4066BFN(ELF.N.M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Analog Switch Quad SPST 14-Pin SOL T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098175-TC4066BFN(ELF.N.M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4066BFN(ELF.N.M) CAD Model

Description

The TC4066BFN(ELF.N.M) is a quad bilateral switch manufactured by Toshiba Semiconductor and Storage. Similar to the TC4066BF(TP2), this device consists of four independent switches that can conduct in both directions, making it suitable for both analog and digital signal switching applications. It is commonly used in signal routing, analog switching, and data selection applications.

Applications

  • Analog signal routing: Used in audio and video switching applications.
  • Data acquisition systems: Employed in selecting different sensor inputs for measurement.
  • Test and measurement equipment: Integrated into signal generators and oscilloscopes.
  • Communication systems: Utilized in routing signals in telecommunications equipment.
  • Industrial control systems: Found in control systems for selecting different control signals.

Features

  • Quad bilateral switch: Provides four independent switching channels.
  • CMOS technology: Offers low power consumption and high noise immunity.
  • Wide operating voltage range: Operates over a wide supply voltage range.
  • Low ON resistance: Minimizes signal attenuation during switching.
  • High OFF resistance: Prevents signal leakage when the switch is off.

Benefits

  • Versatile signal routing: Suitable for a wide range of analog and digital signal routing applications.
  • Low power consumption: Reduces overall system power requirements.
  • High performance switching: Provides clean and reliable signal switching.
  • Easy interfacing: Simplified integration with various analog and digital systems.
  • Reliable operation: CMOS technology ensures stable and reliable performance.

Additional Details

The TC4066BFN(ELF.N.M) typically operates on a supply voltage of 3V to 18V. It has specified timing characteristics for switching speed and signal attenuation. The device is commonly packaged in a SOIC (Small Outline Integrated Circuit) for surface mount assembly. The (ELF.N.M) likely refers to specific packaging or environmental compliance standards.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess