EN
  • EN
  • DE

F6KB1G960B4GP-Z

Part No F6KB1G960B4GP-Z
Manufacturer Taiyo Yuden
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 753178-F6KB1G960B4GP-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F6KB1G960B4GP-Z CAD Model

Description

The F6KB1G960B4GP-Z is a high-frequency multilayer chip inductor manufactured by Taiyo Yuden. It's designed for use in a wide range of electronic devices, especially those requiring small size and excellent high-frequency performance.

Applications

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN Devices: Employed in wireless routers, access points, and network interface cards.
  • Bluetooth Modules: Found in Bluetooth-enabled devices for signal conditioning.
  • High-Frequency Circuits: Suitable for various RF applications, including impedance matching, filtering, and tuning.
  • GPS Devices: Utilized in GPS receivers for signal processing.

Features

  • Small Size: Designed for compact electronic devices.
  • High Q Value: Offers excellent performance in high-frequency applications.
  • Tight Tolerance: Provides consistent and reliable performance.
  • Multilayer Structure: Enables high inductance values in a small form factor.
  • Excellent Self-Resonant Frequency: Allows for stable operation at high frequencies.

Benefits

  • Miniaturization: Contributes to the reduction in size of electronic devices.
  • Improved Performance: Enhances the performance of RF circuits due to its high Q value and tight tolerance.
  • Reliable Operation: Ensures stable and consistent performance in various applications.
  • Simplified Circuit Design: Facilitates easier integration into circuit designs.
  • Reduced Power Consumption: Helps to minimize power consumption in RF circuits.

Additional Details

This inductor is typically available in standard EIA case sizes. It's constructed using ceramic materials to ensure high stability and reliability. The F6KB1G960B4GP-Z is suitable for reflow soldering processes, making it easy to integrate into automated assembly lines. It operates over a wide temperature range, making it suitable for use in harsh environments. Specific electrical characteristics, such as inductance value, Q factor, and self-resonant frequency, can be found in the manufacturer's datasheet. It adheres to RoHS compliance, confirming its environmentally friendly attributes.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess