EN
  • EN
  • DE

TC4076BP

Part No TC4076BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002397-TC4076BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4076BP CAD Model

Description

The TC4076BP is a Quad Exclusive-OR (XOR) Gate integrated circuit manufactured by Toshiba Semiconductor and Storage. This CMOS logic gate performs the exclusive OR function on four independent sets of two inputs. The output of an XOR gate is high only when one, but not both, of its inputs are high.

Applications

  • Digital Comparators
  • Parity Generators and Checkers
  • Arithmetic Circuits (adders, subtractors)
  • Code Converters
  • Data Encryption
  • Control Circuits

Features

  • Quadruple XOR Gates: Contains four independent XOR gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Typically operates from 3V to 18V.
  • High Output Drive Capability: Can drive multiple loads.
  • Standard Logic Levels: Compatible with other TTL and CMOS logic circuits.
  • DIP Package: Commonly available in a 14-pin DIP (Dual In-Line Package) for easy prototyping and through-hole mounting.

Benefits

  • Simplified Logic Design: Reduces component count and board space.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Improved Noise Immunity: Provides reliable operation in noisy environments.
  • Versatile Logic Function: The XOR gate is a fundamental building block for various digital circuits.
  • Easy to Use: Straightforward to implement in digital designs due to its standard logic levels.

Additional Details

The TC4076BP is part of the 4000 series of CMOS logic ICs, known for their reliability and versatility. Its propagation delay, which indicates the time it takes for the output to respond to a change in input, is a key parameter to consider in timing-critical applications. The input impedance is typically very high due to the CMOS technology. The 'BP' suffix in the part number usually indicates the package type, in this case, a plastic DIP package. For precise electrical characteristics (such as propagation delays, power dissipation, and input/output voltage levels) refer to the device's datasheet from Toshiba. The XOR function is expressed as Y = A XOR B, where Y is the output, and A and B are the inputs. The output Y is high (1) if A is high (1) and B is low (0), or if A is low (0) and B is high (1); otherwise, Y is low (0).

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess