EN
  • EN
  • DE

TC4512BF

Part No TC4512BF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8-CHANNEL DATA SELECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356570-TC4512BF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4512BF CAD Model

Description

The TC4512BF is a CMOS 8-Channel Data Selector manufactured by Toshiba Semiconductor and Storage. This integrated circuit selects one of eight input data channels and routes it to a single output. It is controlled by three select inputs, which determine the channel to be selected. The device is typically used in applications where multiple data sources need to be multiplexed onto a single data line.

Applications

  • Data Multiplexing: Selecting one of multiple data sources for transmission.
  • Signal Routing: Directing signals from different sources to a common destination.
  • Logic Function Implementation: Implementing logic functions by selectively routing data.
  • Instrumentation: Used in test and measurement equipment for signal selection.
  • Computer Systems: Employed in memory addressing and data selection within computer systems.

Features

  • 8-Channel Selection: Selects one of eight input data channels.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates from 3V to 18V typically.
  • Low Quiescent Current: Minimizes power consumption in idle state.
  • High Noise Immunity: Reduces susceptibility to noise and interference.

Benefits

  • Reduced Component Count: Simplifies circuit design by integrating multiple channels into a single IC.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Flexible Data Routing: Allows for flexible selection and routing of data signals.
  • Improved System Performance: Enhances system performance by efficiently multiplexing data.
  • Reliable Operation: Provides consistent and reliable performance in various operating conditions.

Additional Details

The TC4512BF typically comes in a 16-pin SOP (Small Outline Package). It has eight data input channels (D0-D7), three select inputs (A, B, C), an enable input (E), and a single output (Y). When the enable input is low, the selected input channel is routed to the output. When the enable input is high, the output is disabled. The operating temperature range is typically -40°C to +85°C. The propagation delay is relatively low, ensuring fast data selection. The input capacitance is low, minimizing loading effects on the input signals.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2705 $67.6230
13+ $9.2481 $120.2253
20+ $8.9593 $179.1860
27+ $8.6706 $234.1062
35+ $8.3807 $293.3245
47+ $7.5144 $353.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess