EN
  • EN
  • DE

TC4530BP

Part No TC4530BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098198-TC4530BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4530BP CAD Model

Description

The TC4530BP is a CMOS Dual Exclusive OR Gate manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for a variety of digital logic applications, providing reliable performance and low power consumption. It is part of Toshiba's comprehensive line of CMOS logic devices, recognized for their quality and dependability in diverse electronic systems.

Applications

  • Digital Comparators: Used in digital comparators to determine if two digital signals are different.
  • Parity Generators/Checkers: Employed in parity generation and checking circuits for error detection in data transmission.
  • Data Encryption: Utilized in simple data encryption schemes.
  • Arithmetic Logic Units (ALUs): Integrated in ALUs for performing XOR operations.
  • Code Converters: Found in code converters for transforming one type of code into another.

Features

  • Dual Exclusive OR Gate: Contains two independent Exclusive OR (XOR) gates in a single package.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 18V, accommodating various power supply configurations.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • ESD Protection: Incorporates electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Simplified Logic Design: Simplifies circuit design by providing two XOR gates in a single IC.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Improves system reliability due to high noise immunity and ESD protection.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing XOR logic functions.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and high output drive.

Additional Details

The TC4530BP's operating temperature ranges from -40°C to +85°C. The input logic levels are compatible with standard CMOS logic families. Each XOR gate performs the logical exclusive OR operation on its two inputs, producing a high output only when the inputs are different, and a low output when the inputs are the same. This device is commonly used in conjunction with other logic gates to implement complex digital functions. The standard DIP package facilitates easy prototyping and production.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess