EN
  • EN
  • DE

TC4538F

Part No TC4538F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356589-TC4538F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4538F CAD Model

Description

The TC4538F is a CMOS dual precision monostable multivibrator from Toshiba Semiconductor and Storage. It's designed to provide accurate and stable timing pulses for a wide range of applications. Each multivibrator within the TC4538F can be triggered independently and produces a single output pulse of a specific duration, determined by external resistor and capacitor values.

Applications:

  • Timers and time delay circuits: Used in applications requiring precise timing, such as industrial control systems and consumer electronics.
  • Pulse width modulators (PWM): The monostable operation allows for generating PWM signals for motor control, LED dimming, and power supply regulation.
  • Missing pulse detectors: Can detect the absence of a periodic pulse, triggering an alarm or other corrective action.
  • Frequency dividers: Used in frequency synthesis and digital communication systems.
  • Contact bounce eliminators: Eliminates spurious signals caused by mechanical switch contacts.

Features:

  • Dual Monostable Multivibrators: Contains two independent monostable multivibrators in a single package.
  • CMOS Technology: Provides low power consumption and high noise immunity.
  • Wide Supply Voltage Range: Operates over a wide voltage range, typically 3V to 18V (check datasheet for specific limits).
  • Retriggerable or Non-Retriggerable Operation: Can be configured for retriggerable or non-retriggerable operation, providing flexibility in timing applications.
  • High Output Drive Capability: Provides sufficient output current to drive a variety of loads.
  • Temperature stability: Offers stable operation over a wide temperature range.

Benefits:

  • Precise Timing: Delivers accurate and repeatable timing pulses.
  • Versatile Applications: Suitable for a wide range of timing and pulse generation applications.
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-sensitive applications.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.
  • Simplified Circuit Design: Requires only a few external components for operation, simplifying circuit design and reducing cost.

The output pulse width (TW) is determined by the external timing resistor (RT) and timing capacitor (CT) values. The approximate formula is TW ≈ RT x CT. Refer to the device datasheet for more precise calculations and operating characteristics. The TC4538F's retriggerable capability allows for extending the output pulse duration if a trigger signal is received before the initial pulse has completed. This feature is particularly useful in applications such as missing pulse detection. The non-retriggerable mode ensures a fixed pulse width, regardless of subsequent trigger signals.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $6.5292
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess