EN
  • EN
  • DE

TC4585BP

Part No TC4585BP
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098202-TC4585BP
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC4585BP CAD Model

Description

The TC4585BP is a CMOS 4-Bit Magnitude Comparator manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed for comparing the magnitude of two 4-bit binary words, offering reliable performance and low power consumption. It is part of Toshiba's extensive line of CMOS logic devices, known for their quality and dependability in various electronic systems.

Applications

  • Digital Comparators: Used to compare two 4-bit binary numbers and determine if one is greater than, less than, or equal to the other.
  • Address Decoding: Employed in memory systems for comparing address lines to select specific memory locations.
  • Process Control: Utilized in process control systems to compare measured values with setpoints.
  • Instrumentation: Integrated into instrumentation systems for comparing input signals with reference values.
  • Computer Systems: Found in computer systems for comparing data values in arithmetic and logical operations.

Features

  • 4-Bit Magnitude Comparator: Compares two 4-bit binary words (A and B) and provides outputs indicating A > B, A < B, or A = B.
  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 3V to 18V, accommodating various power supply configurations.
  • High Output Drive Capability: Provides sufficient output current to drive multiple loads.
  • Standard DIP Package: Available in a standard Dual In-Line Package (DIP) for easy integration into breadboards and PCBs.
  • ESD Protection: Incorporates electrostatic discharge (ESD) protection to prevent damage from static electricity.

Benefits

  • Simplified Comparison: Simplifies magnitude comparison of two 4-bit numbers.
  • Reduced Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Enhanced System Reliability: Improves system reliability due to high noise immunity and ESD protection.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing magnitude comparison functions.
  • Easy Integration: Can be easily integrated into existing systems and designs.
  • Versatile Application: Suitable for a broad range of applications due to its flexible operating voltage and high output drive.

Additional Details

The TC4585BP's operating temperature ranges from -40°C to +85°C. The input logic levels are compatible with standard CMOS logic families. The comparator produces three outputs: A > B, A < B, and A = B, indicating the relationship between the two input words. This device is commonly used in conjunction with other logic gates and arithmetic circuits to implement complex digital functions. The standard DIP package facilitates easy prototyping and production.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2048 $60.8912
44+ $2.6296 $115.7024
69+ $2.5475 $175.7775
94+ $2.4652 $231.7288
122+ $2.3832 $290.7504
163+ $2.1365 $348.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess