EN
  • EN
  • DE

TC514256BJ-70

Part No TC514256BJ-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196461-TC514256BJ-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC514256BJ-70 CAD Model

Description

The TC514256BJ-70 is a 262,144-word by 4-bit dynamic random-access memory (DRAM) manufactured by Toshiba Semiconductor and Storage. This DRAM is designed for high-performance applications requiring fast access times and reliable data storage. The '70' in the part number indicates an access time of 70 nanoseconds.

Applications

  • High-speed data processing systems
  • Graphics cards and video memory
  • Computer main memory
  • Digital signal processing (DSP) applications
  • Cache memory

Features

  • Organization: 262,144 words x 4 bits
  • Access Time: 70 ns
  • Package: Likely a plastic SOJ (small outline J-lead) or DIP (dual in-line package)
  • Refresh: Requires periodic refresh cycles to maintain data integrity
  • Operating Voltage: Typically 5V
  • Low power consumption
  • High speed data transfer rates

Benefits

  • Fast access times enable quick data retrieval and processing, enhancing system performance.
  • Reliable data storage ensures data integrity in critical applications.
  • Low power consumption contributes to energy efficiency in electronic devices.
  • The compact package allows for integration into space-constrained systems.
  • Cost-effective memory solution for various applications.

Additional Details

The TC514256BJ-70 DRAM utilizes dynamic storage cells, which require periodic refreshing to maintain the stored data. The refresh operation involves reading and rewriting the data in each memory cell. This DRAM supports various refresh modes, including auto-refresh and self-refresh, depending on the specific system requirements. It's important to consult the datasheet for precise operating characteristics and timing requirements. The package type, while likely SOJ or DIP, needs to be confirmed via the datasheet. Proper decoupling capacitors are essential for stable operation and minimizing noise. The device typically uses multiplexed address inputs to reduce the pin count, requiring external control signals for row and column address strobes (RAS and CAS).

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess