EN
  • EN
  • DE

TC54256AP

Part No TC54256AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196530-TC54256AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC54256AP CAD Model

Description

The TC54256AP is a CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's designed for low-power applications where data retention and access speeds are critical. This SRAM is suitable for use in a variety of battery-powered and portable devices.

Applications:

  • Portable electronics (e.g., handheld devices, calculators)
  • Battery-powered systems (e.g., remote sensors, data loggers)
  • Memory backup for volatile memory systems
  • Programmable logic controllers (PLCs)
  • Microcontroller-based systems

Features:

  • Low power consumption: Ideal for battery-operated devices
  • Fast access time: Ensures quick data retrieval
  • Wide operating voltage range: Provides flexibility in power supply design
  • TTL compatible inputs and outputs: Simplifies interface with other digital components
  • Battery backup capability: Allows data retention even when main power is off
  • Available in DIP package: Facilitates easy prototyping and assembly

Benefits:

  • Extended battery life in portable devices
  • Improved system performance due to fast access times
  • Reduced system cost due to low power requirements
  • Simplified system design with TTL compatibility
  • Enhanced data security with battery backup feature
  • Easy integration into existing systems

Technical Specifications:

The TC54256AP is a 256K bit static RAM (32768 words x 8 bits) and it's designed for low-power operation. Its CMOS technology ensures minimal power consumption, and its fast access time enables quick data retrieval. The device is TTL compatible, making it easy to interface with other digital components. It supports battery backup for data retention during power outages. This SRAM is commonly available in a standard DIP package for easy prototyping and production.

This SRAM is specifically designed for use in applications where low power consumption is critical, such as portable electronics, battery-powered systems, and memory backup. Its combination of low power, fast access time, and battery backup capability makes it a versatile and reliable memory solution.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess