EN
  • EN
  • DE

TC551001AFL-70L

Part No TC551001AFL-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Standard SRAM, 128KX8, 70ns, CMOS, PDSO32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098261-TC551001AFL-70L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001AFL-70L CAD Model

Description

The TC551001AFL-70L is a high-speed 1,048,576-bit (1Mb) Static Random Access Memory (SRAM) from Toshiba. It is organized as 131,072 words by 8 bits. The "70L" designation typically indicates a 70ns access time and low power consumption. This SRAM is designed for applications demanding rapid data access and efficient power usage, making it well-suited for portable devices, embedded systems, and cache memory in various electronic systems.

Applications:

  • Portable devices (e.g., handheld computers, data loggers)
  • Embedded systems (e.g., industrial control, medical devices)
  • Cache memory (e.g., microcontrollers, DSP systems)
  • Data acquisition systems
  • Communication equipment

Features:

  • High-speed access time: 70 ns.
  • Low power consumption: L-version for reduced power dissipation.
  • Single 5V power supply: Simplifies power supply requirements.
  • TTL-compatible inputs and outputs: Easy interfacing with standard logic circuits.
  • Fully static operation: No clock or refresh required.
  • Three-state outputs: Allows for bus-oriented applications.

Benefits:

  • Fast data access: Enables high-performance system operation.
  • Extended battery life: Low power consumption extends operating time in portable applications.
  • Simplified system integration: Easy to interface with existing logic.
  • Reliable data storage: Static operation ensures data retention without refresh cycles.
  • Versatile application: Suitable for a wide range of memory requirements.

Additional Details:

The TC551001AFL-70L utilizes advanced CMOS technology to achieve its high-speed performance and low power dissipation. It supports both read and write operations with minimal timing requirements. It often comes in a 32-pin package. Refer to the Toshiba datasheet for specific details on pinout, electrical characteristics, and timing diagrams.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess