EN
  • EN
  • DE

TC551001BPL-85

Part No TC551001BPL-85
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196563-TC551001BPL-85
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC551001BPL-85 CAD Model

Description

The TC551001BPL-85 is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 131,072 words by 8 bits, offering a total memory capacity of 1 Mbit. It's designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks.

Applications

  • High-speed cache memory
  • Buffer memory in data acquisition systems
  • Image processing systems
  • Digital signal processing (DSP) applications
  • Embedded systems requiring fast data access

Features

  • Access time: 85 ns
  • Low power consumption: Active and standby modes for power saving.
  • CMOS technology: Provides low power dissipation and high noise immunity.
  • Single 5V power supply: Simplifies system design and power management.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other logic devices.
  • Operating temperature range: Typically industrial temperature range (-40°C to +85°C).
  • Package: Available in various packages, including DIP (Dual In-line Package) and SOJ (Small Outline J-lead).

Benefits

  • Improved system performance: Fast access times minimize latency in data retrieval.
  • Reduced power consumption: Low power operation extends battery life in portable devices.
  • Enhanced system reliability: High noise immunity reduces the risk of data corruption.
  • Simplified system design: TTL compatible I/O and single supply operation eases integration.
  • Increased design flexibility: Availability in multiple packages allows for optimization of board space.

Additional Details

The TC551001BPL-85 operates with a single 5V power supply. Its CMOS technology provides low power dissipation, making it energy-efficient for applications where power consumption is a critical factor. The device's TTL compatible inputs and outputs ensure seamless integration with other logic components. It supports both active and standby modes, allowing further reduction in power consumption when the memory is not being actively accessed. The SRAM is designed to operate within an industrial temperature range, ensuring reliable performance in harsh environments. The -85 suffix indicates an 85ns access time.

You May Also Be Interested in

Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess