EN
  • EN
  • DE

TC5517CFL-20

Part No TC5517CFL-20
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 2.048 WORD X 8 BIT CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264680-TC5517CFL-20
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC5517CFL-20 CAD Model

Description

The TC5517CFL-20 is a 16,384-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 2,048 words by 8 bits and is designed for high-speed memory applications requiring low power consumption and reliable data storage. It is commonly used as a cache memory or a buffer memory in various electronic systems.

Applications:

  • Cache Memory: Used as a cache memory in microprocessor-based systems to improve performance.
  • Buffer Memory: Employed as a buffer memory in data acquisition systems and communication devices.
  • Industrial Control Systems: Utilized in industrial controllers and automation equipment for temporary data storage.
  • Medical Devices: Found in portable medical devices and healthcare monitoring systems for storing critical data.
  • Instrumentation: Used in test and measurement equipment and laboratory instruments for data buffering.

Features:

  • 16,384-bit (2KB) Capacity: Provides 2KB of high-speed static RAM.
  • Organization: Organized as 2,048 words x 8 bits.
  • Access Time: Features a fast access time of 20 ns.
  • Low Power Consumption: Designed for low-power operation, suitable for battery-powered applications.
  • Single 5V Power Supply: Operates on a single 5V power supply.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels.
  • Three-State Outputs: Provides three-state outputs for bus interfacing.
  • DIP Package: Available in a DIP (Dual In-line Package) for easy prototyping and board assembly.

Benefits:

  • High Speed: Fast access time enables high-speed data transfer.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • Easy to Use: TTL compatible inputs/outputs simplify interfacing with other logic devices.
  • Reliable Performance: Designed for reliable data storage.
  • Wide Availability: Readily available from multiple sources.

Additional Details:

The TC5517CFL-20 operates over a temperature range suitable for commercial and industrial applications. Its static RAM technology ensures that data is retained as long as power is applied. The device's three-state outputs allow for easy integration into memory systems with shared buses. Its fast access time makes it suitable for applications where quick data retrieval is critical. The TC5517CFL-20 is a reliable and efficient SRAM that provides high-speed memory storage for a variety of electronic systems. Its low power consumption and fast access time make it a popular choice for many applications requiring quick memory access and limited power budgets. The DIP package allows for easy integration into existing systems and prototyping environments.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess