EN
  • EN
  • DE

AD8618ARU-REEL

Part No AD8618ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, 20 MHz, CMOS, Rail-to-Rail Input/Output Operational Amplifiers / Op Amp Quad Precision Amplifier R-R I/O 5V 14-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 172274-AD8618ARU-REEL
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management, Sensing & Instrumentation, Audio, Portable Devices
Family Name AD8618
Introduction Date June 03, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8618ARU-REEL CAD Model

Description

AD8618ARU-REEL Precision Op-Amp by Analog Devices Inc.

The AD8618ARU-REEL is a high-performance, quad operational amplifier from Analog Devices Inc., designed to deliver precision and low noise in a variety of applications. This product is part of the AD8618 series, which is known for its low offset voltage, low input bias currents, and low current noise, making it an ideal choice for high-accuracy circuits.

The AD8618ARU-REEL operates within a supply voltage range of 2.7V to 5V, ensuring compatibility with a wide array of low-voltage systems. The device features a rail-to-rail output swing, which provides the maximum possible dynamic range at the output, an essential feature for battery-powered and portable applications where power efficiency is critical.

With a low input offset voltage of just 1 mV and a low input bias current of 1 pA, the AD8618ARU-REEL ensures high precision in measurement and control systems. These characteristics make it particularly suitable for applications such as sensor signal conditioning, A/D converter driving, and high-impedance buffering.

The device is also characterized by its low noise performance, with a voltage noise density of only 8.5 nV/√Hz at 1 kHz, which makes it an excellent choice for audio processing, medical instrumentation, and other noise-sensitive applications.

The AD8618ARU-REEL comes in a TSSOP (Thin Shrink Small Outline Package) with 14 leads, providing a compact footprint that is beneficial for space-constrained designs. The "REEL" designation indicates that this product is available in tape and reel packaging, which is optimized for automated assembly processes, making it a convenient option for mass production environments.

Analog Devices Inc. is renowned for its high-quality components, and the AD8618ARU-REEL is no exception. It is a robust, reliable choice for designers who require the utmost in precision and low-noise performance. Whether used in industrial control systems, portable devices, or precision instrumentation, the AD8618ARU-REEL delivers consistent, high-fidelity results that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9759 $50.5903
41+ $2.4418 $100.1138
64+ $2.3655 $151.3920
88+ $2.2892 $201.4496
113+ $2.2129 $250.0577
152+ $1.9840 $301.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess