EN
  • EN
  • DE

TC55257BPL-85L

Part No TC55257BPL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196602-TC55257BPL-85L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257BPL-85L CAD Model

Description

The TC55257BPL-85L is a low-power 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 32,768 words by 8 bits. The "L" indicates a low-power version, "85" suggests an access time of 85ns, and "P" likely signifies a specific package type (e.g., PLCC - Plastic Leaded Chip Carrier). This SRAM is ideal for applications where minimal power consumption is paramount, even if it means accepting a slower access time. These applications include memory backup, low-power embedded systems, and portable devices with extended battery life requirements.

Applications:

  • CMOS RAM backup
  • Low-power embedded systems
  • Portable devices
  • Data loggers
  • Industrial control systems with power constraints

Features:

  • Access Time: 85 ns
  • Low Power Consumption: Optimized for battery-powered operation.
  • Organization: 32,768 words x 8 bits
  • Single 5V power supply
  • TTL Compatible inputs and outputs
  • Three-state outputs
  • Package: Likely a PLCC (Plastic Leaded Chip Carrier) package for surface mounting.

Benefits:

  • Extended Battery Life: Extremely low power consumption greatly increases the operating time in battery-powered applications.
  • Data Retention: Suitable for applications needing to retain data during power loss.
  • Reduced Heat Dissipation: Low power operation translates to less heat generated, allowing for higher density designs.
  • Easy Integration: TTL compatible inputs and outputs, along with three-state outputs, simplify interfacing with other digital components.
  • Reliable Performance: Toshiba is a reputable semiconductor manufacturer.

Additional Details:

The TC55257BPL-85L operates from a single 5V power supply. Its TTL-compatible inputs and outputs facilitate easy interfacing with standard logic circuits. The three-state outputs allow for convenient memory expansion and bus sharing. The PLCC package is a common surface-mount option offering good mechanical stability. For accurate specifications, including standby and operating current, refer to the official Toshiba datasheet for this part number.

The primary advantage of this particular SRAM is its exceptionally low power consumption. This makes it perfect for applications where long-term data retention on battery power is essential.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess