EN
  • EN
  • DE

TC55V16100FT-15

Part No TC55V16100FT-15
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description MOS DIGITAL INTEGRATED CIRCUIT SILICON CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264730-TC55V16100FT-15
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55V16100FT-15 CAD Model

Description

The TC55V16100FT-15 is a high-speed 16 Mbit Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 1,048,576 words by 16 bits and is designed for applications requiring fast access times and low power consumption. It is commonly used in cache memory, embedded systems, and other high-performance applications where quick data retrieval and storage are critical.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve system performance.
  • Embedded Systems: Implemented in embedded systems requiring fast and reliable data storage.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and data storage.
  • Industrial Control Systems: Used in industrial control systems for data logging and real-time data processing.
  • Medical Devices: Incorporated in medical devices requiring fast and reliable memory.

Features:

  • High-Speed Access Time: Offers a fast access time of 15ns, enabling quick data retrieval.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • 16 Mbit Capacity: Provides a large storage capacity of 16 megabits.
  • Organized as 1,048,576 x 16 bits: Allows for efficient data storage and retrieval.
  • Single 3.3V Power Supply: Operates on a single 3.3V power supply.

Benefits:

  • Improved System Performance: Fast access time enhances overall system performance.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Data Storage: Provides reliable and stable data storage.
  • Efficient Data Management: Organized structure facilitates efficient data management.
  • Versatile Application: Suitable for a wide range of applications requiring fast and reliable memory.

Additional Details:

The TC55V16100FT-15 is typically available in a TSOP (Thin Small Outline Package). Key electrical characteristics include access time, cycle time, supply current, and operating temperature range. Proper decoupling capacitors are recommended to minimize noise and ensure stable operation. The TC55V16100FT-15 is a reliable and high-performance SRAM suitable for demanding applications requiring fast access times and low power consumption.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess