EN
  • EN
  • DE

TC55VD1618FF150

Part No TC55VD1618FF150
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196730-TC55VD1618FF150
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55VD1618FF150 CAD Model

Description

The TC55VD1618FF150 is a high-speed, low-power Static Random Access Memory (SRAM) device manufactured by Toshiba Semiconductor and Storage. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive tasks. The TC55VD1618FF150 offers a good balance of performance and power efficiency.

Applications

  • Embedded Systems: Commonly used as main or cache memory in embedded systems where speed and power are crucial.
  • Networking Equipment: Found in routers, switches, and other networking devices requiring fast data access.
  • Industrial Control Systems: Utilized in industrial automation equipment for real-time data processing.
  • Medical Devices: Incorporated into medical imaging and diagnostic equipment where reliability and speed are essential.
  • Automotive Systems: Used in automotive electronics for engine control units (ECUs) and infotainment systems.

Features

  • High-Speed Access Time: Offers a fast access time, enabling quick data retrieval and processing.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Voltage Range: Supports a wide voltage range, providing flexibility in system design and integration.
  • Data Retention Capability: Features excellent data retention characteristics, ensuring data integrity even during power loss.
  • Compact Package: Available in a compact package, allowing for space-saving design in densely populated circuit boards.

Benefits

  • Improved System Performance: The fast access time of the TC55VD1618FF150 significantly improves system performance, allowing for quicker data processing and response times.
  • Extended Battery Life: Its low power consumption extends battery life in portable devices, reducing the need for frequent battery replacements.
  • Enhanced System Reliability: The wide voltage range and excellent data retention capability contribute to enhanced system reliability and stability.
  • Simplified System Design: The compact package simplifies system design and allows for integration into smaller devices.
  • Cost-Effective Solution: Provides a cost-effective memory solution for applications requiring high speed and low power consumption.

Additional Details

The TC55VD1618FF150 is typically available in surface-mount packages. The specific operating temperature range and other detailed specifications should be verified from the manufacturer's datasheet to ensure compatibility with the intended application. Proper handling and soldering techniques are recommended to ensure reliable operation.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess