EN
  • EN
  • DE

TC58DVM92A1TG00

Part No TC58DVM92A1TG00
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196772-TC58DVM92A1TG00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58DVM92A1TG00 CAD Model

Description

The TC58DVM92A1TG00 is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It belongs to a family of non-volatile memory solutions designed for embedded applications requiring high density and reliable data storage. These NAND flash memory devices are known for their compact size, low power consumption, and high performance, making them suitable for a variety of consumer and industrial applications.

Applications

  • Embedded Systems: Used in various embedded systems for storing firmware, configuration data, and application code.
  • Mobile Devices: Found in smartphones, tablets, and other mobile devices for mass storage.
  • Solid-State Drives (SSDs): Can be part of smaller SSDs or embedded storage solutions.
  • Digital Cameras: Utilized for storing images and videos.
  • USB Flash Drives: Used as the primary storage component.

Features

  • NAND Flash Technology: Employs NAND flash memory cells for high-density storage.
  • High Density: Offers significant storage capacity in a compact package.
  • Low Power Consumption: Designed for energy-efficient operation, suitable for battery-powered devices.
  • Fast Read/Write Speeds: Provides quick data access and storage.
  • Reliable Data Storage: Ensures data integrity and long-term retention.
  • Compact Package: Small form factor allows for integration into space-constrained applications.

Benefits

  • Increased Storage Capacity: Enables storage of large amounts of data in portable devices.
  • Improved Performance: Enhances system responsiveness and application loading times.
  • Extended Battery Life: Low power consumption leads to longer battery life in mobile devices.
  • Enhanced Reliability: Provides robust and stable data storage for critical applications.
  • Smaller Device Footprint: Compact size allows for more compact and lightweight device designs.
  • Cost-Effective Storage: Offers a balance between performance, reliability, and cost.

Additional Details

The TC58DVM92A1TG00 typically supports various data management features such as wear leveling, bad block management, and error correction codes (ECC) to ensure data reliability and extend the lifespan of the memory. Detailed specifications including voltage requirements, operating temperature range, and read/write cycle endurance can be found in the official Toshiba datasheet.

This NAND flash memory device is essential for modern electronic devices requiring reliable and high-capacity storage. Its combination of performance, efficiency, and compactness makes it a valuable component in numerous applications.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $10.6120
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Winbond Electronics
SPIFLASH, 32M-BIT, DTR, 4KB UNIF / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 6 ns 24-TFBGA (8x6)
Lowest to $2.3791

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1335 $72.5340
8+ $14.8787 $119.0296
13+ $14.4144 $187.3872
17+ $13.9489 $237.1313
22+ $13.4835 $296.6370
29+ $12.0894 $350.5926
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess