The TC74AC00F-EL is a high-speed CMOS quad 2-input NAND gate integrated circuit manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, offering improved speed and lower power consumption compared to standard CMOS logic.
Applications:
- General-purpose logic in digital circuits.
- Data processing systems.
- Signal inversion and combination.
- Control circuits in electronic devices.
- Memory interfaces and address decoding.
Features:
- High speed operation: tpd = 4.5 ns (typ.) at VCC = 5V.
- Low power consumption: ICC = 8 μA (max.) at VCC = 5V.
- Wide operating voltage range: VCC = 2V to 6V.
- High noise immunity: VNIH = VNIL = 28 % VCC (min.).
- Output drive capability: 15 LSTTL loads.
Benefits:
- Fast switching speeds enable high-performance digital systems.
- Low power consumption reduces energy costs and extends battery life.
- Wide operating voltage range provides flexibility in circuit design.
- High noise immunity ensures reliable operation in noisy environments.
- Strong output drive allows for driving multiple devices.
Additional Details:
The TC74AC00F-EL is supplied in a small outline integrated circuit (SOIC) package. It operates over a wide temperature range, typically from -40°C to +85°C. The device is pin-compatible with standard 74HC00 and 74LS00 series logic gates, allowing for easy upgrades in existing designs.
The NAND gate is a fundamental logic building block used extensively in digital electronics. Its versatility makes it suitable for implementing various logic functions, including AND, OR, and XOR gates through appropriate combinations and inversions. Toshiba is a reputable semiconductor manufacturer known for producing high-quality and reliable integrated circuits.