EN
  • EN
  • DE

TC74AC04F(ELF)

Part No TC74AC04F(ELF)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720698-TC74AC04F(ELF)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC04F(ELF) CAD Model

Description

The TC74AC04F(ELF) is a high-speed advanced CMOS hex inverter manufactured by Toshiba Semiconductor and Storage. This device features six independent inverters, each capable of inverting a digital signal. It's designed for applications requiring high speed and low power consumption, making it suitable for a wide range of digital logic circuits.

Applications

  • Logic Inversion: Used to invert digital signals in various electronic circuits.
  • Oscillators: Employed in the construction of simple oscillator circuits.
  • Clock Drivers: Serves as a clock driver to distribute clock signals throughout a system.
  • Line Drivers: Drives signals across transmission lines, improving signal integrity.
  • Digital Signal Processing (DSP): Used in DSP applications for signal manipulation and logic operations.

Features

  • High Speed Operation: Provides fast switching speeds, ensuring efficient performance in high-frequency applications.
  • Low Power Consumption: Operates with low power dissipation, making it energy-efficient.
  • Wide Operating Voltage Range: Supports a wide range of operating voltages, enhancing its versatility.
  • CMOS Technology: Utilizes CMOS technology for high noise immunity and stable operation.
  • Small Outline Package (SOP): Available in a small outline package, facilitating compact designs.

Benefits

  • Improved System Performance: High speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power consumption minimizes energy waste and extends battery life in portable devices.
  • Enhanced Design Flexibility: Wide operating voltage range allows for use in a variety of applications.
  • High Noise Immunity: CMOS technology provides reliable operation in noisy environments.
  • Compact Design: Small outline package enables the creation of compact and efficient circuit designs.

Additional Details

The TC74AC04F(ELF) features a propagation delay typically in the nanosecond range, making it suitable for high-speed applications. The input and output pins are designed for compatibility with other CMOS and TTL logic devices. The operating temperature range is typically specified to ensure reliable operation in various environmental conditions. The device is also designed with protection against electrostatic discharge (ESD), enhancing its robustness. This inverter is commonly used in buffering, signal shaping, and general-purpose logic applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess