EN
  • EN
  • DE

TC74AC273AF

Part No TC74AC273AF
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196919-TC74AC273AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC273AF CAD Model

Description

The TC74AC273AF is an octal D-type flip-flop with clear, manufactured by Toshiba Semiconductor and Storage. It's part of the Advanced CMOS (AC) series, designed for high-speed operation and low power consumption. The device is commonly used for parallel data storage and transfer applications in digital systems. The TC74AC273AF is characterized by its positive-edge-triggered operation and asynchronous clear input. It comes in a surface-mount package.

Applications:

  • Parallel Data Storage: Used for temporary storage of parallel data in digital systems.
  • Register Applications: Implements registers for storing and manipulating data.
  • Memory Address Latching: Latches memory addresses for stable memory access.
  • Data Buffering: Provides buffering for data lines to improve signal integrity.
  • Microprocessor Systems: Used in microprocessor-based systems for data handling and control.

Features:

  • Octal D-Type Flip-Flops: Contains eight independent D-type flip-flops.
  • Positive-Edge Triggered: Data is latched on the rising edge of the clock signal.
  • Asynchronous Clear: Allows for immediate clearing of the flip-flops regardless of the clock signal.
  • High-Speed Operation: Provides fast clock-to-output delays.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Efficient Data Storage: Provides reliable storage of parallel data.
  • Simplified System Design: Asynchronous clear simplifies reset logic.
  • Improved System Performance: High-speed operation reduces data transfer latency.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC273AF contains eight D-type flip-flops that capture the data present at their D inputs on the positive-going edge of the clock (CLK) input. The clear (CLR) input, when taken low, asynchronously resets all flip-flop outputs (Q) to a low state, independent of the clock. This makes it useful for initializing registers or clearing data quickly. The device operates within a temperature range of -40°C to +85°C, suitable for various industrial and commercial applications. For specific details regarding timing characteristics, input capacitances, and other electrical parameters, refer to the official Toshiba datasheet for the TC74AC273AF.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess