EN
  • EN
  • DE

TC74AC280F

Part No TC74AC280F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description 9 - BIT PARITY GENERATOR CHECKER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196923-TC74AC280F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC280F CAD Model

Description

The TC74AC280F is a 9-bit odd/even parity generator/checker manufactured by Toshiba Semiconductor and Storage. It belongs to the Advanced CMOS (AC) series, which is characterized by high speed and low power consumption. This device is designed to generate or check the parity of a 9-bit data word. The TC74AC280F provides both odd and even parity outputs, allowing for flexible error detection in data transmission and storage systems. It is typically used to ensure data integrity in communication links, memory systems, and other digital circuits. The TC74AC280F comes in a surface-mount package.

Applications:

  • Error Detection in Data Transmission: Detects errors in serial or parallel data transmission.
  • Memory Parity Checking: Checks the parity of data stored in memory to detect errors.
  • Data Storage Systems: Ensures data integrity in hard drives, SSDs, and other storage devices.
  • Communication Links: Used in UARTs, network interfaces, and other communication systems.
  • Digital Systems: General-purpose parity generation and checking in various digital circuits.

Features:

  • 9-Bit Parity Generation/Checking: Processes 9-bit data words for parity calculation.
  • Odd and Even Parity Outputs: Provides both odd and even parity outputs for flexibility.
  • High-Speed Operation: Ensures fast parity generation and checking.
  • Low Power Consumption: Operates with minimal power dissipation.
  • Wide Operating Voltage: Functions over a broad voltage range.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Improved Data Integrity: Detects errors in data transmission and storage.
  • Simplified Error Detection Logic: Provides a simple and efficient parity checking solution.
  • Enhanced System Reliability: Reduces the risk of data corruption.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Versatile Application: Wide operating voltage range allows for use in various systems.
  • Compact Design: Surface-mount package saves board space.

The TC74AC280F calculates the parity of the nine input bits (A through I). The Σ Even output is high if the number of high inputs is even, indicating even parity. Conversely, the Σ Odd output is high if the number of high inputs is odd, indicating odd parity. By monitoring these outputs, a system can detect whether an error has occurred during data transmission or storage. The device operates within a temperature range of -40°C to +85°C. For detailed specifications regarding propagation delays, input/output characteristics, and power dissipation, consult the official Toshiba datasheet for the TC74AC280F.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess