EN
  • EN
  • DE

TC4069BFN

Part No TC4069BFN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356405-TC4069BFN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4069BFN CAD Model

Description

The TC4069BFN is a high-speed CMOS hex inverter fabricated by Toshiba Semiconductor and Storage. It is part of the TC4000 series logic family, which is known for its low power consumption and high noise immunity. The TC4069BFN features six independent inverters in a single package, making it a versatile component for a variety of digital logic applications.

Applications

  • Logic Inversion: Used to invert digital signals in various circuits.
  • Oscillators: Can be configured as oscillators for clock generation or timing circuits.
  • Wave Shaping: Employed to clean up noisy or distorted digital signals.
  • Simple Logic Gates: Can be combined with other logic gates to create more complex logic functions.
  • Buffering: Used to increase the driving capability of a digital signal.

Features

  • High Speed Operation: Offers fast switching speeds suitable for various digital applications.
  • Low Power Consumption: CMOS technology ensures minimal power dissipation.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically 3V to 18V, providing flexibility in design.
  • High Noise Immunity: Provides robust performance in noisy environments.
  • Six Independent Inverters: Contains six separate inverters in a single package, reducing component count.

Benefits

  • Simplified Circuit Design: Reduces complexity in circuit design due to the integration of six inverters in one package.
  • Reduced Board Space: Minimizes PCB footprint, enabling compact designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: High noise immunity ensures stable operation in challenging conditions.
  • Versatile Application: Suitable for a wide range of digital logic applications, offering design flexibility.

Additional Details

The TC4069BFN is typically available in a 14-pin package. It is designed to operate within a wide temperature range, making it suitable for both industrial and consumer applications. The input and output pins are protected against electrostatic discharge (ESD), enhancing its robustness. It’s commonly used in digital circuits where signal inversion is required, such as in clock oscillators, pulse shapers, and simple logic gates. Proper decoupling capacitors should be used near the power supply pins to ensure stable operation.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess