EN
  • EN
  • DE

TH58NVG4S0FTAK0

Part No TH58NVG4S0FTAK0
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Semiconductor & Storge Products Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1266934-TH58NVG4S0FTAK0
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG4S0FTAK0 CAD Model

Description

The TH58NVG4S0FTAK0 is a 4GB (32Gbit) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. It is designed for mass storage applications requiring high density and reliable data storage. This device is commonly used in solid-state drives (SSDs), USB flash drives, and embedded systems.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB Flash Drives: Employed in USB flash drives for portable data storage and transfer.
  • Memory Cards: Utilized in memory cards such as SD cards and microSD cards for cameras, smartphones, and other portable devices.
  • Embedded Systems: Integrated into embedded systems for storing firmware, operating systems, and user data.
  • Mobile Devices: Used in smartphones, tablets, and other mobile devices for internal storage.

Features:

  • 4GB (32Gbit) Capacity: Provides a high storage capacity for various applications.
  • NAND Flash Technology: Utilizes NAND flash memory technology for non-volatile data storage.
  • Single-Level Cell (SLC) or Multi-Level Cell (MLC): Depending on the specific sub-version, may be SLC or MLC. SLC offers higher endurance and speed, while MLC provides higher density at lower cost, but lower endurance.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast read and write operations.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.

Benefits:

  • High Storage Capacity: Provides ample storage space for storing large files, applications, and data.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Data Access: Enables fast read and write operations, improving system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage with error correction capabilities.

Additional Details:

The TH58NVG4S0FTAK0 typically operates at a specific voltage range. It features a specific interface, such as ONFI or Toggle DDR. The endurance of the flash memory is measured in program/erase (P/E) cycles. The device comes in a TSOP or BGA package. Refer to the datasheet for detailed electrical characteristics, timing specifications, and package dimensions, and to determine if it is an SLC or MLC part, as this significantly affects the endurance characteristics.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3862 $84.7724
4+ $34.7794 $139.1176
6+ $33.6925 $202.1550
8+ $32.6057 $260.8456
10+ $31.5188 $315.1880
13+ $28.2582 $367.3566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess