The TC74AC541F(TB) is an octal buffer/line driver with three-state outputs from Toshiba Semiconductor and Storage. This device features high-speed operation and low power consumption, making it suitable for a wide range of digital logic applications. The three-state outputs allow multiple devices to share a common bus, enabling flexible system design.
Applications:
- Bus Buffering
- Line Driving
- Memory Address Decoding
- Clock Driving
- Data Multiplexing
Features:
- Octal Buffer/Line Driver
- Three-State Outputs
- High-Speed Operation: tpd = [Value depends on VCC, refer to datasheet]
- Low Power Consumption: ICC = [Value depends on VCC, refer to datasheet]
- Wide Operating Voltage Range: 2V to 6V
- TTL Compatible Inputs
Benefits:
- High Performance: Fast propagation delay ensures quick signal transmission and processing.
- Power Efficiency: Low power consumption reduces overall system power requirements, extending battery life in portable devices.
- Flexible Bus Architecture: Three-state outputs enable multiple devices to share a common bus without contention.
- Wide Operating Voltage: Accommodates a wide range of power supply voltages, simplifying system design.
- Easy Integration: TTL compatible inputs allow direct interface with TTL logic devices.
Additional Details:
The TC74AC541F(TB) is commonly used to improve signal integrity and drive capability in bus systems. The enable inputs control the three-state outputs, allowing them to be either active high, active low, or in a high-impedance state. The device operates over a wide temperature range. The specific propagation delay and power consumption figures vary with the supply voltage, so it's essential to consult the datasheet for detailed performance characteristics at the intended operating conditions. This part is ideal for driving highly capacitive loads, and also helps to isolate buses.