The TC74ACT04P is a hex inverter from Toshiba Semiconductor and Storage. This integrated circuit consists of six independent inverter gates. An inverter performs a logical NOT operation, meaning it takes a digital input signal and outputs its inverse (HIGH becomes LOW, and LOW becomes HIGH). It belongs to the Advanced CMOS (ACT) logic family, combining the high speed of bipolar logic with the low power consumption of CMOS technology.
Applications:
- Digital Logic Circuits: Used as a basic building block in various digital logic circuits, such as counters, shift registers, and memory controllers.
- Signal Inversion: Employed to invert digital signals, which is often necessary for interfacing different logic families or implementing specific logic functions.
- Oscillators: Can be used in conjunction with resistors and capacitors to create simple oscillators.
- Clock Generation: Used for clock signal generation and manipulation in digital systems.
- Buffering: Can act as a buffer to strengthen weak signals or isolate parts of a circuit.
Features:
- Hex Inverter: Contains six independent inverter gates in a single package.
- High Speed: Operates at high speeds, suitable for fast data processing applications.
- Low Power Consumption: Consumes minimal power, making it ideal for battery-powered devices.
- CMOS Technology: Utilizes CMOS technology for high noise immunity and low static power dissipation.
- Wide Operating Voltage Range: Can operate over a wide range of supply voltages.
Benefits:
- Versatile Building Block: Can be used in a wide variety of digital logic applications.
- Simplified Circuit Design: Provides six inverters in a single package, reducing component count and simplifying circuit layout.
- Improved System Performance: High-speed operation enhances overall system performance.
- Reduced Power Consumption: Low power consumption extends battery life in portable devices.
- Enhanced Noise Immunity: CMOS technology provides high noise immunity, ensuring reliable operation in noisy environments.
The TC74ACT04P is a versatile and essential component for digital logic design. Its high speed, low power consumption, and CMOS technology make it an excellent choice for a wide range of applications. This hex inverter simplifies circuit design, improves system performance, and enhances noise immunity. Detailed specifications like propagation delay, input voltage thresholds, and output drive current can be found in the device datasheet.