EN
  • EN
  • DE

TC74ACT157P

Part No TC74ACT157P
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839654-TC74ACT157P
Ultra Librarian 3D Model Ultra Librarian TC74ACT157P CAD Model

Description

The TC74ACT157P is a high-speed quad 2-input multiplexer from Toshiba Semiconductor and Storage, belonging to the Advanced CMOS Technology (ACT) logic family. This device operates with a supply voltage of 4.5V to 5.5V. It selects one of two 4-bit data sources as a function of the common Select input. The four buffered outputs present the selected data in the true (non-inverted) form. The EN input, when HIGH, forces all outputs LOW. It's used where data needs to be routed from multiple sources to a single destination.

Applications:

  • Data selection and routing
  • Parallel-to-serial conversion
  • Address decoding
  • Logic function generation
  • Memory address multiplexing

Features:

  • High-speed operation: tpd = 5.5 ns (typ.) at VCC = 5V
  • Low power consumption: ICC = 4 μA (max.) at VCC = 5V
  • TTL compatible inputs
  • Enable input for output control
  • Symmetrical output drive: |IOH| = IOL = 24 mA
  • Wide operating temperature range: -40°C to +85°C
  • Package: DIP16 (Dual In-line Package)

Benefits:

  • Fast data selection for high-performance systems
  • Low power consumption contributes to energy efficiency
  • Easy integration with TTL logic circuits
  • Output control for bus management
  • Directly drives LEDs and other high-current loads
  • Suitable for diverse application environments
  • Through-hole mounting for robust connections

Additional Details:

The TC74ACT157P is fabricated using silicon gate CMOS technology. The device's inputs are equipped with clamp diodes. The 'P' suffix indicates a DIP (Dual In-Line Package) for through-hole mounting. This device is commonly used in microprocessor systems, memory controllers, and other digital logic applications where efficient data selection is required. The enable input allows for easy cascading of multiple multiplexers to handle larger data widths. It is pin-compatible with standard TTL/CMOS multiplexers.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess