EN
  • EN
  • DE

TC74HC00P

Part No TC74HC00P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098343-TC74HC00P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC00P CAD Model

Description

The TC74HC00P is a Quad 2-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. This device contains four independent 2-input NAND gates, each performing the Boolean function Y = (A·B)’ or Y = A’ + B’ in positive logic. It belongs to the High-Speed CMOS (HC) logic family, offering a combination of high speed and low power consumption. This makes it well-suited for a wide range of digital logic applications.

Applications

  • Simple Logic Functions
  • Data Transmission
  • Control Systems
  • Signal Inversion
  • Digital Comparators

Features

  • High Speed: tpd = 9 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 2 μA (max) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28% VCC (min)
  • Output Drive Capability: 10 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 4 mA (min)
  • Wide Operating Voltage Range: VCC = 2V to 6V

Benefits

  • Improved System Performance: High-speed operation enables faster data processing and overall system performance.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage, extending battery life in portable devices.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation even in noisy environments.
  • Increased Output Drive Capability: Can drive multiple loads without significant signal degradation.
  • Simplified System Design: Symmetrical output impedance helps reduce signal reflections and improve signal integrity.
  • Flexible Operating Voltage: The wide operating voltage range provides design flexibility and compatibility with different power supply levels.
  • Simple Implementation: The basic NAND gate function is a fundamental building block for implementing more complex logic functions.

Additional Details

The TC74HC00P is supplied in a standard Dual In-Line Package (DIP), making it easy to use in breadboarding and prototyping. It is designed to be pin-compatible with industry-standard 74HC00 logic gates, providing a direct replacement option for existing designs. The operating temperature range is typically from -40°C to +85°C.

For detailed specifications and application information, refer to the official Toshiba datasheet for the TC74HC00P device. The datasheet provides comprehensive information on electrical characteristics, timing diagrams, and pin configurations.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess