EN
  • EN
  • DE

TC74HC11AP

Part No TC74HC11AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357513-TC74HC11AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC11AP CAD Model

Description

The TC74HC11AP is a high-speed CMOS triple 3-input AND gate fabricated with silicon gate C2MOS technology. It achieves high-speed operation similar to equivalent Schottky TTL while maintaining the low power consumption of CMOS. This device is suitable for use in various applications requiring the logical AND function.

Applications

  • General logic applications
  • Computers
  • Industrial equipment
  • Consumer electronics
  • Automotive electronics

Features

  • High-speed: tpd = 7 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 1 μA (max) at Ta = 25°C
  • High noise immunity: VNIH = VNIL = 28 % VCC (min)
  • Output drive capability: 10 LSTTL loads
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
  • Balanced propagation delays: tPLH ≈ tPHL
  • Wide operating voltage range: VCC = 2 V to 6 V

Benefits

  • Fast switching speeds are beneficial for high-speed digital circuits.
  • Low power consumption extends battery life in portable devices.
  • High noise immunity enhances the reliability of the system by reducing false triggering.
  • High output drive capability simplifies circuit design by allowing the device to drive a significant number of loads.
  • Symmetrical output impedance provides consistent signal integrity across the outputs.
  • Balanced propagation delays minimize timing skew, leading to improved system performance.
  • Wide operating voltage range enables the device to be used in diverse power supply environments.

Additional Details

The TC74HC11AP is supplied in a DIP14 (Dual In-Line Package). The operating temperature range is -40°C to 85°C. It is pin-compatible with standard TTL logic devices, facilitating easy upgrades and replacements. The device implements the Boolean function Y = A ⋅ B ⋅ C for each of the three independent gates. Input pins are equipped with protection circuits against static discharge, protecting the device during handling and assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Kemet
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess