EN
  • EN
  • DE

TC74HC20AF(TP2)

Part No TC74HC20AF(TP2)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357578-TC74HC20AF(TP2)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC20AF(TP2) CAD Model

Description

The TC74HC20AF(TP2) is a high-speed CMOS Dual 4-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. It's a member of the TC74HC family, known for improved speed and noise immunity compared to standard CMOS logic. This component contains two independent 4-input NAND gates. It's designed for diverse digital logic applications where low power consumption and TTL-compatible inputs are important.

Applications

  • Basic Logic Functions: Implementing NAND logic in digital circuits.
  • Data Multiplexing: Employed in data selection and multiplexer designs.
  • Address Decoding: Used in decoding memory addresses within microprocessor-based systems.
  • Control Logic: Implementing control functions in various electronic systems.
  • Signal Shaping: Can be configured for signal inversion or other shaping purposes.

Features

  • High-Speed Performance: Provides faster switching speeds than standard CMOS devices.
  • Low Power Dissipation: Contributes to energy-efficient system designs.
  • TTL-Compatible Inputs: Allows direct interfacing with TTL logic circuits.
  • Wide Supply Voltage Range: Operates reliably across a broad voltage range.
  • High Noise Immunity: Offers enhanced resistance to noise interference.
  • Dual 4-Input NAND Configuration: Provides two independent NAND gate functionalities.

Benefits

  • Enhanced System Speed: High-speed operation minimizes propagation delays in digital systems.
  • Reduced Energy Consumption: Low power consumption contributes to overall system efficiency.
  • Simplified Interfacing: TTL compatibility facilitates integration with other logic families.
  • Stable Operation: High noise immunity ensures reliable performance in noisy environments.
  • Versatile Logic Implementation: NAND gates can be used to construct a wide variety of logic functions.

Additional Details

The TC74HC20AF(TP2) is typically packaged in a surface-mount SOIC package. It requires a supply voltage between 2V and 6V. The standard operating temperature range spans from -40°C to +85°C. The "TP2" suffix usually indicates specific packaging and handling specifications, often related to tape and reel for automated assembly processes. The device is designed with input protection circuitry to guard against electrostatic discharge damage, enhancing its robustness.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess