EN
  • EN
  • DE

TC74HC237AF

Part No TC74HC237AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3- TO - 8 LINE DECODER/LATCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357586-TC74HC237AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC237AF CAD Model

Description

The TC74HC237AF is a high-speed CMOS 3-to-8 Line Decoder/Demultiplexer with Address Latches manufactured by Toshiba Semiconductor and Storage. It belongs to the TC74HC series, known for its high-speed operation and improved noise immunity compared to standard CMOS logic. This device decodes a 3-bit binary address to one of eight output lines and also functions as a demultiplexer by using one of the enable inputs as a data input. The address latches provide added flexibility in data control. Its low power consumption and TTL compatible inputs make it suitable for a wide array of applications.

Applications

  • Memory Addressing: Decodes memory addresses in microprocessor systems.
  • Data Routing: Routes data to specific locations.
  • Output Enable Circuits: Enables specific outputs based on input address.
  • Peripheral Selection: Selects specific peripherals in a system.
  • Address Decoding: Used in address decoding schemes.

Features

  • High-Speed Operation: Provides fast decoding and demultiplexing.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatible Inputs: Interfaces easily with TTL logic levels.
  • Wide Operating Voltage Range: Operates over a broad voltage range.
  • High Noise Immunity: Minimizes susceptibility to noise.
  • Address Latches: Stores the address input for later use.
  • 3-to-8 Line Decoding: Decodes a 3-bit address to eight output lines.

Benefits

  • Improved System Performance: High-speed operation minimizes delays in digital systems.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify integration with other logic families.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Flexible Data Control: Address latches provide added control over data.

Additional Details

The TC74HC237AF is supplied in a surface-mount package (SOIC). It operates from a supply voltage of 2V to 6V. The operating temperature range is typically -40°C to +85°C. The address latches are controlled by an enable input. The device has three enable inputs, which can be used to control the decoding/demultiplexing operation. All outputs are active low.

You May Also Be Interested in

IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0307 $64.2456
18+ $6.5893 $118.6074
28+ $6.3837 $178.7436
38+ $6.1781 $234.7678
49+ $5.9714 $292.5986
65+ $5.3546 $348.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess