EN
  • EN
  • DE

TC74HC238AF(EL.F)

Part No TC74HC238AF(EL.F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOPpb
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734991-TC74HC238AF(EL.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC238AF(EL.F) CAD Model

Description

The TC74HC238AF(EL.F) is a high-speed CMOS 3-to-8 line decoder/demultiplexer manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring address decoding or data routing. This device features low power consumption and high noise immunity, making it suitable for various digital systems.

Applications:

  • Memory address decoding: Used to select specific memory locations in a memory system.
  • Data routing: Directs data from a single source to one of eight destinations.
  • Chip select decoding: Enables selection of peripheral devices in a microprocessor system.
  • Logic function generation: Can be used to implement various logic functions.
  • Industrial control systems: Used in control circuits for activating specific devices based on input signals.

Features:

  • 3-to-8 line decoding: Decodes a 3-bit binary input into one of eight output lines.
  • Active-low outputs: Selected output line is driven low, while others remain high.
  • Three enable inputs: Provides flexible control over the decoding operation.
  • High-speed operation: Fast propagation delay times for quick response.
  • Low power consumption: CMOS technology ensures minimal power usage.
  • Wide operating voltage range: Operates from 2V to 6V.

Benefits:

  • Efficient Address Decoding: Simplifies memory addressing and device selection.
  • Flexible Data Routing: Allows directing data to specific destinations efficiently.
  • Reduced System Complexity: Integrates multiple decoding functions into a single package.
  • Low Power Consumption: Suitable for battery-powered and energy-sensitive applications.
  • Improved System Performance: High-speed operation minimizes delays in data transfer.

Additional Details:

The TC74HC238AF(EL.F) is available in a small outline integrated circuit (SOIC) package suitable for surface mounting. It operates over a wide temperature range, typically -40°C to +85°C. The enable inputs allow for cascading multiple decoders to expand the decoding capability. Detailed electrical characteristics and application notes are available in the Toshiba datasheet.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,430 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess