EN
  • EN
  • DE

TC74HC238AF

Part No TC74HC238AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 3-TO-8 LINE DECODER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357588-TC74HC238AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC238AF CAD Model

Description

The TC74HC238AF is a high-speed CMOS 3-to-8 Line Decoder/Demultiplexer manufactured by Toshiba Semiconductor and Storage. It is part of the TC74HC series, known for improved speed and noise immunity compared to standard CMOS logic. This device decodes a 3-bit binary address to one of eight output lines, effectively functioning as a demultiplexer when one of the enable inputs is used as a data input. Its low power consumption and TTL compatible inputs make it well-suited for a wide range of digital logic applications.

Applications

  • Memory Addressing: Decodes memory addresses in microprocessor systems.
  • Data Routing: Routes data to specific output lines based on input address.
  • Output Enable Circuits: Enables specific outputs based on input address.
  • Peripheral Selection: Selects specific peripherals in a system.
  • Control Signal Generation: Generates control signals based on input address.

Features

  • High-Speed Operation: Offers faster decoding and demultiplexing speeds compared to standard CMOS.
  • Low Power Consumption: Reduces the overall system power requirements.
  • TTL Compatible Inputs: Interfaces easily with TTL logic levels.
  • Wide Operating Voltage Range: Operates reliably across a broad voltage range.
  • High Noise Immunity: Offers enhanced resistance to noise interference.
  • 3-to-8 Line Decoding: Decodes a 3-bit address to activate one of eight output lines.

Benefits

  • Improved System Performance: High-speed operation minimizes delays in digital circuits.
  • Reduced Power Consumption: Low power consumption contributes to energy efficiency.
  • Simplified System Interfacing: TTL compatible inputs simplify integration with other logic families.
  • Reliable Operation: High noise immunity ensures stable performance in noisy environments.
  • Versatile Application: Suitable for diverse decoding and demultiplexing tasks.

Additional Details

The TC74HC238AF is typically supplied in a surface-mount package (SOIC). It operates from a supply voltage of 2V to 6V. The standard operating temperature range is typically -40°C to +85°C. The device features three enable inputs, allowing for flexible control over the decoding/demultiplexing operation. All outputs are active low. The inputs are protected against electrostatic discharge.

You May Also Be Interested in

IXYS
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $11.9404

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,436 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess