The TC74HC257AF is a high-speed CMOS quad 2-channel multiplexer fabricated with silicon gate C2MOS technology. It achieves high-speed operation similar to equivalent LSTTL while maintaining the low power dissipation of CMOS. The device selects one of two data sources from each of the four channels, controlled by a common select input (S).
Applications
- Data routing
- Multiplexing signals
- Logic function implementation
- Digital systems requiring data selection
Features
- High-speed operation: tpd = 12 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max) at Ta = 25°C
- Wide operating voltage range: VCC = 2 to 6 V
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Pin and function compatible with 74LS257
Benefits
- Fast signal processing due to high-speed operation.
- Energy-efficient design with low power consumption.
- Flexible integration in different voltage environments with its wide operating voltage range.
- Reliable operation even with noisy input signals due to high noise immunity.
- Ability to drive multiple devices with its high output drive capability.
- Easy replacement or upgrade of existing systems due to pin compatibility with standard 74LS257 devices.
Additional Details
The TC74HC257AF is a quad 2-input multiplexer. When the Output Enable (OE) is high, the output is forced to a high impedance state. The device is supplied in a SOP16 package. Operating temperature ranges from -40°C to +85°C.