EN
  • EN
  • DE

TC74HC30AF(EL)

Part No TC74HC30AF(EL)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-0.52-
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 734994-TC74HC30AF(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC30AF(EL) CAD Model

Description

The TC74HC30AF(EL) is an 8-input NAND gate from Toshiba Semiconductor and Storage. It belongs to the High-Speed CMOS (HC) logic family, offering a combination of high-speed operation and low power consumption. This device performs the logical NAND function on eight input signals, producing a low output only when all eight inputs are high. It's commonly used in various digital logic circuits and systems for signal processing and control applications.

Applications:

  • Address decoding: Used in memory systems to decode address lines and select specific memory locations.
  • Data selection: Implemented in multiplexers and data selectors to choose between multiple data inputs.
  • Logic control circuits: Provides logic functions for controlling various electronic devices and systems.
  • Alarm systems: Used in alarm circuits for detecting specific conditions and triggering alarms.
  • Industrial control: Integrated into industrial automation systems for logic control and signal processing.

Features:

  • 8-Input NAND Gate: Performs the NAND logic function on eight input signals.
  • High-Speed Operation: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • CMOS Technology: Provides high noise immunity and stable operation.
  • Small Outline Package (SOP): Surface-mount package for compact designs.

Benefits:

  • Versatile Logic Function: Can be used in a wide range of digital logic circuits.
  • Fast Signal Processing: Enables high-speed operation in digital systems.
  • Energy Efficient: Reduces power consumption and extends battery life in portable devices.
  • Stable Performance: CMOS technology ensures reliable and consistent operation.
  • Easy Integration: SOP package simplifies board layout and assembly.

Additional Details:

The TC74HC30AF(EL) has a typical propagation delay time of around 8 ns at 5V. It is compatible with other HC series logic devices. The device is designed to operate over a wide temperature range, typically -40°C to +85°C. The output drive capability allows it to drive multiple logic inputs. The inputs are protected against static discharge. The supply current is typically very low, contributing to overall energy efficiency. The product datasheet provides detailed information on timing characteristics, electrical specifications, and package dimensions to aid in circuit design and implementation.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess