EN
  • EN
  • DE

TC74HC373AF(EL,F)

Part No TC74HC373AF(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734996-TC74HC373AF(EL,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC373AF(EL,F) CAD Model

Description

The TC74HC373AF(EL,F) is an octal D-type latch manufactured by Toshiba Semiconductor and Storage. It's a member of the HC (High-Speed CMOS) logic family, offering a good balance of speed and low power consumption. This device is commonly used for temporary data storage and interfacing in digital systems.

Applications:

  • Memory Address Latching: Used to latch the address lines for memory access, allowing the processor to perform other tasks while the memory operation completes.
  • Data Buffering: Provides temporary storage for data being transferred between different parts of a system, ensuring reliable data transfer.
  • Input/Output Port Expansion: Allows a microcontroller or microprocessor to interface with a larger number of peripherals by latching the output data.
  • Display Multiplexing: Used in multiplexed displays to hold the data for each digit or segment, enabling efficient control of the display.
  • Microcontroller Interfacing: Facilitates communication between a microcontroller and other digital components.

Features:

  • Octal Latch: Contains eight independent D-type latches in a single package.
  • 3-State Outputs: Provides three-state outputs, allowing the device to be disconnected from the bus when not actively driving the data.
  • High-Speed Operation: Offers high-speed switching characteristics, making it suitable for demanding applications.
  • Low Power Consumption: Operates with low power consumption, making it ideal for battery-powered devices.
  • Wide Operating Voltage Range: Can operate over a wide voltage range, typically 2V to 6V.
  • CMOS Technology: Fabricated using CMOS technology for high noise immunity and low static current.

Benefits:

  • Simplified Data Storage: Provides a simple and efficient way to temporarily store data.
  • Improved System Performance: High-speed operation allows for faster data transfer and improved system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Flexible Interfacing: 3-state outputs allow for flexible interfacing with other digital components.
  • Increased System Reliability: High noise immunity and wide operating voltage range contribute to increased system reliability.

The TC74HC373AF(EL,F) octal latch offers a versatile and reliable solution for temporary data storage and interfacing in digital systems. Its high-speed operation, low power consumption, and 3-state outputs make it a popular choice for a wide range of applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess