EN
  • EN
  • DE

TC74HC390AF

Part No TC74HC390AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357633-TC74HC390AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC390AF CAD Model

Description

The TC74HC390AF is a high-speed CMOS dual 4-stage decade counter manufactured by Toshiba Semiconductor and Storage. It consists of two independent 4-stage counters, each capable of dividing the input frequency by 2 and by 5. These counters can be cascaded to create counters with larger division ratios. It's designed for use in frequency dividers, timers, and control circuits. Its high-speed operation and low power consumption make it suitable for various applications.

Applications

  • Frequency Dividers: Used to reduce the frequency of input signals for various electronic systems.
  • Timers: Employed in timing circuits for precise time interval generation.
  • Control Circuits: Implemented in digital control systems for sequencing and counting events.
  • Digital Clocks: Utilized in digital clock circuits to divide down the crystal oscillator frequency.
  • Instrumentation: Used in measuring instruments for frequency and period measurements.

Features

  • Dual 4-Stage Decade Counter: Contains two independent counters in a single package.
  • Divide-by-2 and Divide-by-5 Sections: Each counter can divide the input frequency by 2 and by 5.
  • High-Speed Operation: Enables fast counting and frequency division.
  • Low Power Dissipation: Consumes minimal power, suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • Cascadable: Counters can be cascaded for higher division ratios.

Benefits

  • Versatile Counting Options: Offers both divide-by-2 and divide-by-5 capabilities.
  • Simplified Circuit Design: Integrates two counters into a single package, saving board space.
  • Improved System Performance: High-speed operation ensures accurate counting and frequency division.
  • Extended Battery Life: Low power consumption makes it suitable for portable devices.
  • Increased Design Flexibility: Wide operating voltage range allows for use in diverse systems.
  • Expandable Counting Range: Counters can be cascaded to achieve higher division ratios.

Additional Details

The TC74HC390AF contains two independent 4-stage decade counters. Each counter consists of a divide-by-2 section and a divide-by-5 section. The divide-by-2 section is a single flip-flop, and the divide-by-5 section is a 4-stage counter with feedback. The counters are triggered by a negative-going edge of the clock input. Each counter has an individual reset input, which resets the counter to zero when high. The device is available in a SOIC16 package, suitable for surface mount assembly.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess