EN
  • EN
  • DE

TC74HC393AP

Part No TC74HC393AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DUAL BINARY COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357636-TC74HC393AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC393AP CAD Model

Description

The TC74HC393AP is a high-speed CMOS dual 4-stage binary counter manufactured by Toshiba Semiconductor and Storage. It features two independent 4-stage binary counters, each capable of dividing the input frequency by 2, 4, 8, and 16. These counters are cascadable, enabling the creation of larger division ratios. The device is designed for timing, frequency division, and control applications requiring binary counting.

Applications

  • Frequency Dividers: Reduces input signal frequencies for various electronic systems.
  • Timers: Used in timing circuits for precise interval generation.
  • Control Circuits: Implemented in control systems for event sequencing and counting.
  • Digital Clocks: Integrated into digital clocks for frequency division from crystal oscillators.
  • Instrumentation: Used in instruments for frequency and period measurement applications.

Features

  • Dual 4-Stage Binary Counter: Includes two independent counters within a single integrated circuit.
  • Divide-by-2, 4, 8, 16: Each counter provides division by powers of two up to 16.
  • High-Speed Operation: Allows for fast counting and frequency division.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Functions across a broad voltage range from 2V to 6V.
  • Cascadable Design: Counters can be linked for higher division ratios.

Benefits

  • Versatile Counting: Offers diverse binary division options for a range of applications.
  • Simplified Design: Integrates two counters into one package, saving space and complexity.
  • High Performance: Fast counting operation supports accurate timing in critical systems.
  • Extended Battery Life: Low power consumption benefits battery-operated devices.
  • Design Adaptability: Wide voltage range allows use in varied power supply conditions.
  • Expandable Counting: Permits design of custom division ratios by cascading counters.

Additional Details

The TC74HC393AP comprises two independent 4-stage binary counters. Each counter has a clock input (1CK and 2CK) and a master reset input (1MR and 2MR). The counter advances on the negative-going transition of the clock input. A high level on the master reset input clears all outputs to a low state. The device is packaged in a DIP14 package.

You May Also Be Interested in

Atmel
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess