The TC74HC4020AP is a high-speed CMOS 14-stage binary ripple counter manufactured by Toshiba Semiconductor and Storage. It is part of the HC (High-speed CMOS) logic family, offering a combination of high speed and low power consumption. This counter is widely used in digital circuits for frequency division, timing generation, and other counting applications.
Applications
- Frequency Dividers
- Timing Circuits
- Counting Applications
- Digital Clocks
- Timers
Features
- 14-Stage Binary Ripple Counter: Provides 14 binary counter stages, offering a wide range of division ratios.
- High-Speed Operation: Operates at high speeds, making it suitable for high-frequency applications.
- Low Power Consumption: Consumes very little power, making it ideal for battery-powered devices.
- Wide Operating Voltage Range: Operates over a wide voltage range, typically from 2V to 6V.
- TTL Compatibility: TTL compatible inputs and outputs, allowing for easy interfacing with TTL logic.
- Reset Input: Includes a reset input for clearing the counter.
- DIP-16 Package: Available in a standard DIP-16 (Dual In-line Package).
Benefits
- Versatile Application: Suitable for a wide range of frequency division, timing, and counting applications.
- High-Speed Performance: High-speed operation allows for use in high-frequency circuits.
- Low Power Consumption: Low power consumption extends battery life in portable devices.
- Easy to Use: Simple to use and integrate into digital circuits.
- TTL Compatible: TTL compatibility simplifies interfacing with other logic devices.
Additional Details
The TC74HC4020AP is triggered by the negative edge of the clock signal. The outputs of the counter are available at various stages, providing different division ratios. The reset input, when asserted high, resets all counter stages to zero. It is important to observe the maximum clock frequency and supply voltage ratings to ensure proper operation and prevent damage to the device. This counter is often used in digital clocks, timers, and other applications where accurate frequency division or counting is required.