EN
  • EN
  • DE

TC74HC4066AFT

Part No TC74HC4066AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD BILATERAL SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264960-TC74HC4066AFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74HC4066AFT CAD Model

Description

The TC74HC4066AFT is a quad bilateral analog switch from Toshiba Semiconductor and Storage. It is part of the TC74HC series, which uses high-speed CMOS technology to achieve performance comparable to advanced bipolar logic, while maintaining the low power consumption characteristic of CMOS circuits. The TC74HC4066AFT consists of four independent single-pole single-throw (SPST) analog switches, each controlled by a dedicated enable input. When the enable input is high, the switch is closed (ON), allowing analog or digital signals to pass through. When the enable input is low, the switch is open (OFF), isolating the input and output.

Applications

  • Analog signal switching
  • Multiplexing and demultiplexing
  • Sample-and-hold circuits
  • Analog signal gating
  • Audio signal routing
  • Data acquisition systems

Features

  • High-speed operation
  • Low ON resistance
  • Low power consumption
  • Wide operating voltage range: 2V to 6V
  • High noise immunity
  • Independent switch control
  • Operating Temperature Range: -40°C to +85°C
  • Available in a SOIC-14 package

Benefits

  • Precise signal control: The low ON resistance and fast switching speed ensure minimal signal distortion and accurate signal transmission.
  • Efficient power usage: The low power consumption extends battery life in portable applications.
  • Versatile signal routing: The four independent switches enable flexible routing of analog and digital signals.
  • Easy integration: The wide operating voltage range and standard logic levels simplify integration with other digital circuits.
  • Reduced board space: The small SOIC-14 package saves valuable board space in compact designs.

Additional Details

The TC74HC4066AFT provides a significant improvement over older analog switches in terms of switching speed and ON resistance. The low ON resistance minimizes signal attenuation and distortion, making it suitable for high-quality audio and video applications. The device is designed to be a drop-in replacement for other industry-standard 4066 series analog switches. Proper power supply bypassing is recommended to minimize noise and ensure stable operation. The control inputs are compatible with standard TTL and CMOS logic levels.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess