The TC74HC4094AF is a high-speed CMOS 8-stage shift and store bus register fabricated by Toshiba Semiconductor and Storage. This device combines shift register and storage register functions, making it suitable for serial-to-parallel data conversion and bus interfacing applications.
Applications
- Serial-to-parallel data conversion
- Remote control systems
- Display drivers
- LED displays
- Bus interfacing
Features
- High-speed operation: fmax = 40 MHz (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max.) at Ta = 25°C
- Wide operating voltage range: VCC = 2V to 6V
- 3-state outputs for bus interfacing
- Serial input and serial output for cascading
- Separate strobe input for storage register
Benefits
- Enables high-speed data transfer due to its fast clock frequency.
- Reduces power consumption in battery-powered and energy-efficient applications.
- Offers flexibility in power supply selection with its wide operating voltage range.
- Allows for easy bus interfacing with its 3-state outputs.
- Enables cascading of multiple devices for longer shift registers with serial input and output.
- Provides independent control of the storage register with the separate strobe input.
Additional Details
The TC74HC4094AF is an 8-stage shift and store bus register. It comes in a surface mount package. The device is designed to operate over a wide temperature range and is RoHS compliant.