EN
  • EN
  • DE

TC74HC423AP

Part No TC74HC423AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264966-TC74HC423AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HC423AP CAD Model

Description

The TC74HC423AP is a high-speed CMOS dual retriggerable monostable multivibrator. Each multivibrator features a clear input and a trigger input, allowing for a variety of pulse generation applications. Its retriggerable capability extends the output pulse width when triggered again before the timeout period ends.

Applications:

  • Timers
  • Pulse generators
  • Missing pulse detectors
  • Frequency dividers
  • Contact debouncing

Features:

  • High-speed operation
  • Dual monostable multivibrators in a single package
  • Retriggerable capability
  • Clear input for asynchronous reset
  • Wide operating voltage range: 2V to 6V
  • Low power dissipation
  • Schmitt-trigger action on trigger inputs for improved noise immunity

Benefits:

  • Reduced component count and board space due to dual multivibrators in one package.
  • Flexible pulse width control through external resistor and capacitor.
  • Stable output pulse width, even with variations in supply voltage and temperature.
  • Simplified system design with the clear input for asynchronous reset.
  • High noise immunity due to Schmitt-trigger inputs.
  • Low power consumption for energy-efficient applications.
  • Ability to detect missing pulses in digital systems.

Additional Details:

The TC74HC423AP requires an external resistor (Rext) and capacitor (Cext) to set the output pulse width. The pulse width is approximately equal to Rext * Cext. The device operates over the temperature range of -40°C to +85°C. The clear input, when low, forces the output to a low state, regardless of the trigger input. The trigger input is edge-triggered; a low-to-high transition triggers the monostable. Retriggering occurs if another trigger pulse arrives before the original output pulse times out, extending the output pulse width. The device is available in DIP and SOIC packages. The Schmitt-trigger inputs provide excellent noise immunity, making the device suitable for noisy environments. It is often used in industrial control systems, timing circuits, and other applications requiring precise pulse generation.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2777 $58.9986
43+ $2.6895 $115.6485
67+ $2.6054 $174.5618
92+ $2.5214 $231.9688
119+ $2.4373 $290.0387
159+ $2.1852 $347.4468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess