The TC74HC42AF is a high-speed CMOS BCD-to-Decimal Decoder manufactured by Toshiba Semiconductor and Storage. This decoder accepts a 4-bit Binary Coded Decimal (BCD) input and provides ten mutually exclusive outputs, each corresponding to one of the decimal digits. The device is designed for use in a wide range of digital logic applications where BCD-to-decimal conversion is required.
Applications
- Digital displays
- Keyboard encoders
- Frequency counters
- Address decoders
- Instrumentation
Features
- High-speed operation: tpd = 14 ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4 μA (max) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28 % VCC (min)
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
- Balanced propagation delays: tPLH ≈ tPHL
- Wide operating voltage range: VCC = 2 V to 6 V
Benefits
- Fast and efficient BCD-to-decimal conversion
- Low power consumption for energy-efficient applications
- Reliable operation in noisy environments
- Easy interfacing with other TTL and CMOS logic devices
- Stable performance over a wide range of operating conditions
Additional Details
The TC74HC42AF utilizes CMOS technology, providing high-speed operation and low power consumption. The device operates with a wide supply voltage range of 2V to 6V, making it versatile for various applications. The outputs of the decoder are mutually exclusive, meaning that only one output will be low at any given time, corresponding to the BCD input. The device is designed to drive up to 10 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
The TC74HC42AF also features high noise immunity, making it suitable for use in noisy environments where signal integrity is critical. The symmetrical output impedance and balanced propagation delays ensure stable and predictable performance. This BCD-to-Decimal Decoder is an essential component in many digital systems requiring BCD data conversion for display or other control purposes. Its robust design and versatile features make it a reliable and cost-effective solution for various applications.